DELL logo

DELL Latitude 7202 Intel® Core™ M 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100775
Info modified on:
14 Mar 2024, 19:38:27
Short summary description DELL Latitude 7202 Intel® Core™ M 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:

DELL Latitude 7202, 29,5 cm (11.6"), 1366 x 768 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description DELL Latitude 7202 Intel® Core™ M 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:

DELL Latitude 7202. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 0,8 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y10c. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1,62 kg. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.