DELL logo

DELL Inspiron 5448 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M265 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87253
Info modified on:
24 Jan 2025, 20:52:06
Short summary description DELL Inspiron 5448 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M265 Windows 10 Home Black, Silver:

DELL Inspiron 5448, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5448 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M265 Windows 10 Home Black, Silver:

DELL Inspiron 5448. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.