DELL Inspiron 3650, 2,7 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD Super Multi, Windows 7 Professional
DELL Inspiron 3650. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black