DELL logo

DELL Inspiron 5755 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 12 GB DDR3L-SDRAM 2 TB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64433
Info modified on:
01 Feb 2025, 04:58:47
Short summary description DELL Inspiron 5755 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 12 GB DDR3L-SDRAM 2 TB HDD Windows 10 Pro Black:

DELL Inspiron 5755, AMD A8, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 12 GB, 2 TB

Long summary description DELL Inspiron 5755 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 12 GB DDR3L-SDRAM 2 TB HDD Windows 10 Pro Black:

DELL Inspiron 5755. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.