DELL logo

DELL Latitude 3380 Intel® Pentium® 4415U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15376
Info modified on:
01 Feb 2025, 05:44:51
Short summary description DELL Latitude 3380 Intel® Pentium® 4415U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Grey:

DELL Latitude 3380, Intel® Pentium®, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 3380 Intel® Pentium® 4415U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Grey:

DELL Latitude 3380. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.