DELL logo

DELL A7067476 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77430
Info modified on:
30 May 2023, 12:09:06
Short summary description DELL A7067476 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

DELL A7067476, Basic, 0U, Black, 24 AC outlet(s), C13 coupler, C19 coupler, 3,05 m

Long summary description DELL A7067476 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

DELL A7067476. PDU types: Basic, Rack capacity: 0U, Product colour: Black. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Cable length: 3,05 m, Compatible products: AP6221CH, AR2200, AR2280, AR2401, AR2487G, AR2587, AR3100G, AR3100TAA, AR3100W, AR3105SP, AR3105W,.... Nominal input voltage: 230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 56 mm, Depth: 44 mm, Height: 1619 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.