DELL logo

DELL Precision 3650 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125215
Info modified on:
03 Mar 2025, 14:07:54
Short summary description DELL Precision 3650 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

DELL Precision 3650, 3,8 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3650 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

DELL Precision 3650. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Product type: Workstation

Reasons to buy
The Story
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.