DELL logo

DELL Precision 5510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31638
Info modified on:
28 Jan 2025, 10:17:37
Short summary description DELL Precision 5510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black:

DELL Precision 5510, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision 5510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black:

DELL Precision 5510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.