DELL XPS 15 9530, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 3200 x 1800 pixels, 16 GB, 1 TB
DELL XPS 15 9530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Black, Silver