DELL XPS 12 9250, Intel® Core™ m5, 1,1 GHz, 31,8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 256 GB
DELL XPS 12 9250. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1,1 GHz. Display diagonal: 31,8 cm (12.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver