DELL XPS 8940, 2,9 GHz, Intel® Core™ i7, 32 GB, 2 TB, DVD±RW, Windows 10 Home Advanced
DELL XPS 8940. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home Advanced, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC