DELL logo

DELL Precision 5820 Intel® Xeon® W-2123 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187179
Info modified on:
20 Dec 2024, 04:32:40
Short summary description DELL Precision 5820 Intel® Xeon® W-2123 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:

DELL Precision 5820, 3,6 GHz, Intel® Xeon®, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 5820 Intel® Xeon® W-2123 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:

DELL Precision 5820. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon®, Processor model: W-2123. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.