DELL Inspiron 7620 2-in-1, Intel® Core™ i7, 3,4 GHz, 40,6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB
DELL Inspiron 7620 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1260P, Processor frequency: 3,4 GHz. Display diagonal: 40,6 cm (16"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Green