DELL Inspiron 7459, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 12 GB, 1,03 TB, Windows 10 Pro
DELL Inspiron 7459. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,6 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940M. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Silver