DELL Inspiron 3793, Intel® Core™ i7, 1,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB
DELL Inspiron 3793. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Silver