DELL logo

DELL Precision 3431 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3100 Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137070
Info modified on:
18 Nov 2024, 15:38:43
Short summary description DELL Precision 3431 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3100 Windows 10 Pro SFF Workstation Black:

DELL Precision 3431, 3 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3431 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3100 Windows 10 Pro SFF Workstation Black:

DELL Precision 3431. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon Pro WX 3100. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.