DELL logo

DELL KB216 keyboard Universal USB QWERTY Arabic Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133079
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL KB216 keyboard Universal USB QWERTY Arabic Black:

DELL KB216, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description DELL KB216 keyboard Universal USB QWERTY Arabic Black:

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.