DELL 580-ABWY, Italian, Touchpad, DELL, Dell 11 Venue Pro (5130) Dell 11 Venue Pro (7130), Black, Docking
DELL 580-ABWY. Keyboard language: Italian, Pointing device: Touchpad. Brand compatibility: DELL, Compatibility: Dell 11 Venue Pro (5130) Dell 11 Venue Pro (7130), Product colour: Black. Connectivity technology: Docking, Device interface: Pogo Pin. Power source: Battery, Battery capacity: 28 Wh, Charging source: USB. Windows operating systems supported: Windows 8