DELL logo

DELL Inspiron 17R Intel® Core™ i7 i7-3632QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro English Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12669
Info modified on:
02 Feb 2025, 22:51:04
Short summary description DELL Inspiron 17R Intel® Core™ i7 i7-3632QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro English Black, Silver:

DELL Inspiron 17R, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 17R Intel® Core™ i7 i7-3632QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro English Black, Silver:

DELL Inspiron 17R. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Mobile network generation: 4G. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.