DELL Inspiron 570, 2,8 GHz, AMD Athlon II X2, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
DELL Inspiron 570. Processor frequency: 2,8 GHz, Processor family: AMD Athlon II X2, Processor model: 240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Purple