DELL logo

DELL Inspiron 5520 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Home Premium German

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20001
Info modified on:
24 Jan 2025, 20:49:55
Short summary description DELL Inspiron 5520 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Home Premium German:

DELL Inspiron 5520, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron 5520 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Home Premium German:

DELL Inspiron 5520. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.