DELL Latitude 5290, Intel® Core™ i7, 1,9 GHz, 31,2 cm (12.3"), 1920 x 1280 pixels, 16 GB, 512 GB
DELL Latitude 5290. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 31,2 cm (12.3"), HD type: WUXGA, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black