DELL logo

DELL Inspiron N5110 Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47953
Info modified on:
25 Jan 2025, 22:47:04
Short summary description DELL Inspiron N5110 Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:

DELL Inspiron N5110, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description DELL Inspiron N5110 Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:

DELL Inspiron N5110. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,65 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.