DELL logo

DELL PowerEdge R630 server 120 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6792
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge R630 server 120 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 120 GB, Rack (1U)

Long summary description DELL PowerEdge R630 server 120 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 120 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.