DELL PowerVault MD3600i, 12 TB, Serial Attached SCSI (SAS), 3.5", 29,3 kg, Grey
DELL PowerVault MD3600i. Total installed storage capacity: 12 TB, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12. Width: 446,3 mm, Depth: 561 mm, Height: 86,8 mm, Weight: 29,3 kg. Product colour: Grey