DELL logo

DELL Latitude 3560 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82310
Info modified on:
01 Feb 2025, 05:40:56
Short summary description DELL Latitude 3560 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Latitude 3560, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3560 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Latitude 3560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.