DELL logo

DELL Inspiron 3464 Intel® Core™ i3 i3-7100U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61472
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3464 Intel® Core™ i3 i3-7100U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Black:

DELL Inspiron 3464, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Linux

Long summary description DELL Inspiron 3464 Intel® Core™ i3 i3-7100U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Black:

DELL Inspiron 3464. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2,4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.