DELL logo

DELL Xeon Intel Silver 4210 processor 2,2 GHz 13,75 MB

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187211
Info modified on:
20 Dec 2024, 05:56:33
Short summary description DELL Xeon Intel Silver 4210 processor 2,2 GHz 13,75 MB:

DELL Xeon Intel Silver 4210, Intel Xeon Silver, LGA 3647 (Socket P), 14 nm, 2,2 GHz, 64-bit, 2nd Generation Intel® Xeon® Scalable

Long summary description DELL Xeon Intel Silver 4210 processor 2,2 GHz 13,75 MB:

DELL Xeon Intel Silver 4210. Processor family: Intel Xeon Silver, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1,02 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX-512, Scalability: 2S. Processor package size: 76.0 x 56.5 mm. Compatibility: - PowerEdge R640 - PowerEdge R740 - PowerEdge R740XD - PowerEdge C6420 - PowerEdge R440 -...

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.