DELL logo

DELL Intel Xeon E5-2687W v4 processor 3 GHz 30 MB Smart Cache

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68398
Info modified on:
14 Mar 2024, 19:26:58
Short summary description DELL Intel Xeon E5-2687W v4 processor 3 GHz 30 MB Smart Cache:

DELL Intel Xeon E5-2687W v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, Intel, E5-2687WV4, 3 GHz

Long summary description DELL Intel Xeon E5-2687W v4 processor 3 GHz 30 MB Smart Cache:

DELL Intel Xeon E5-2687W v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Processor package size: 45 x 52.5 mm. Compatibility: - PowerEdge C6320 - PowerEdge R630 - PowerEdge R730 - PowerEdge T630

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.