DELL logo

DELL Latitude 3330 Intel® Core™ i3 i3-2375M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79738
Info modified on:
23 Jan 2025, 19:04:58
Short summary description DELL Latitude 3330 Intel® Core™ i3 i3-2375M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Grey:

DELL Latitude 3330, Intel® Core™ i3, 1,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude 3330 Intel® Core™ i3 i3-2375M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Grey:

DELL Latitude 3330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2375M, Processor frequency: 1,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Grey. Weight: 1,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.