DELL logo

DELL 4220 Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69773
Info modified on:
09 Jun 2021, 09:59:14
Short summary description DELL 4220 Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black:

DELL 4220, 4100 ANSI lumens, DLP, XGA (1024x768), 2000:1, 4:3, 782,3 - 7797,8 mm (30.8 - 307")

Long summary description DELL 4220 Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black:

DELL 4220. Projector brightness: 4100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2,4 - 2,66, Throw ratio: 1.6 - 1.92:1. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.