DELL logo

DELL S-Series S4148FE-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21388
Info modified on:
10 Aug 2024, 10:27:09
Short summary description DELL S-Series S4148FE-ON Managed L2/L3 1U Black:

DELL S-Series S4148FE-ON, Managed, L2/L3, Rack mounting, 1U

Long summary description DELL S-Series S4148FE-ON Managed L2/L3 1U Black:

DELL S-Series S4148FE-ON. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. MAC address table: 272000 entries, Switching capacity: 1760 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.