DELL logo

DELL S-Series S3148 Managed Gigabit Ethernet (10/100/1000) 1U Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13992
Info modified on:
20 Dec 2024, 02:35:59
Short summary description DELL S-Series S3148 Managed Gigabit Ethernet (10/100/1000) 1U Black, Stainless steel:

DELL S-Series S3148, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S3148 Managed Gigabit Ethernet (10/100/1000) 1U Black, Stainless steel:

DELL S-Series S3148. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 56000 entries, Switching capacity: 260 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p,.... Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.