DELL logo

DELL PowerConnect Brocade 6505 Managed 1U Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98409
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerConnect Brocade 6505 Managed 1U Silver:

DELL PowerConnect Brocade 6505, Managed, Full duplex, Rack mounting, 1U

Long summary description DELL PowerConnect Brocade 6505 Managed 1U Silver:

DELL PowerConnect Brocade 6505. Switch type: Managed. USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. Switching capacity: 384 Gbit/s. Networking standards: IEEE 802.3. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.