DELL logo

DELL 1420X Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89996
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL 1420X Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black:

DELL 1420X, 2700 ANSI lumens, DLP, XGA (1024x768), 2400:1, 4:3, 965,2 - 4572 mm (38 - 180")

Long summary description DELL 1420X Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black:

DELL 1420X. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 18.18 - 21.84 mm, Aperture range (F-F): 2,54 - 2,73, Zoom type: Manual. Analog signal format system: NTSC 3.58, NTSC 4.43, NTSC M, PAL 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.