DELL logo

DELL PowerEdge Tower 1000W uninterruptible power supply (UPS) 8 AC outlet(s)

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109370
Info modified on:
20 Apr 2022, 13:56:11
Short summary description DELL PowerEdge Tower 1000W uninterruptible power supply (UPS) 8 AC outlet(s):

DELL PowerEdge Tower 1000W, 1000 W, 220 V, 240 V, 220 V, 240 V, 10 A

Long summary description DELL PowerEdge Tower 1000W uninterruptible power supply (UPS) 8 AC outlet(s):

DELL PowerEdge Tower 1000W. Output power: 1000 W, Input operation voltage (min): 220 V, Input operation voltage (max): 240 V. AC outlet types: C13 coupler, C14 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Tower, Product colour: Black, Cable length: 2 m. Width: 170 mm, Depth: 450 mm, Height: 250 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.