DELL PowerConnect W-IAP105, 2.4 GHz, 5 GHz, 1000 Mbit/s, 802.1x RADIUS, WPA, WPA2, 10,100,1000 Mbit/s
DELL PowerConnect W-IAP105. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 802.1x RADIUS, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White