DELL logo

DELL PowerConnect 7048p Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69438
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerConnect 7048p Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL PowerConnect 7048p, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL PowerConnect 7048p Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL PowerConnect 7048p. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1. MAC address table: 32000 entries, Switching capacity: 224 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.