Dell Wyse logo

Dell Wyse V10LE 1,2 GHz Wyse ThinOS 3,6 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse V10LE 1,2 GHz Wyse ThinOS 3,6 kg Black:

Dell Wyse V10LE, 1,2 GHz, VIA C7, 0,5 GB, 128 GB, 1920 x 1200 pixels, Black

Long summary description Dell Wyse V10LE 1,2 GHz Wyse ThinOS 3,6 kg Black:

Dell Wyse V10LE. Processor frequency: 1,2 GHz, Processor family: VIA C7. Internal memory: 0,5 GB. Total storage capacity: 128 GB. Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Cable lock slot type: Kensington

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.