Dell Wyse logo

Dell Wyse C30LE 1 GHz Windows CE Black C7 1.0

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72802
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse C30LE 1 GHz Windows CE Black C7 1.0:

Dell Wyse C30LE, 1 GHz, VIA C7, C7 1.0, VIA VX855, 0,125 GB, 512 GB

Long summary description Dell Wyse C30LE 1 GHz Windows CE Black C7 1.0:

Dell Wyse C30LE. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 0,125 GB. Total storage capacity: 512 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Cable lock slot type: Kensington

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.