Dell Wyse logo

Dell Wyse 3030 1,58 GHz Windows Embedded Standard 7 2,34 kg Black N2807

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31860
Info modified on:
10 Aug 2024, 09:29:27
Short summary description Dell Wyse 3030 1,58 GHz Windows Embedded Standard 7 2,34 kg Black N2807:

Dell Wyse 3030, 1,58 GHz, Intel® Celeron®, N2807, 2,16 GHz, 1 MB, 4 GB

Long summary description Dell Wyse 3030 1,58 GHz Windows Embedded Standard 7 2,34 kg Black N2807:

Dell Wyse 3030. Processor frequency: 1,58 GHz, Processor family: Intel® Celeron®, Processor model: N2807. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 16 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.