DeepCool logo

DeepCool GAMMAXX 300 computer cooling system Processor Cooler 12 cm Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40957
Info modified on:
02 Dec 2024, 14:58:50
End of life date:
02 Dec 2024
Short summary description DeepCool GAMMAXX 300 computer cooling system Processor Cooler 12 cm Blue:

DeepCool GAMMAXX 300, Cooler, 12 cm, 900 RPM, 1600 RPM, Blue

Long summary description DeepCool GAMMAXX 300 computer cooling system Processor Cooler 12 cm Blue:

DeepCool GAMMAXX 300. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 900 RPM, Rotational speed (max): 1600 RPM. Voltage: 10.8 - 13.2 V. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.