DeepCool Z10, Thermal paste, 6,5 W/m·K, Grey, 2,9 g/cm³, -50 - 200 °C, CE, EAC
DeepCool Z10. Type: Thermal paste, Thermal conductivity: 6,5 W/m·K, Product colour: Grey. Weight: 5 g. Quantity per pack: 1 pc(s), Package type: Polybag with hanging hole