Dahua Technology logo

Dahua Technology Entry DH-IPC-HDW1830T-S6 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/Wall/Pole

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10098
Info modified on:
10 Aug 2022, 09:43:03
Short summary description Dahua Technology Entry DH-IPC-HDW1830T-S6 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/Wall/Pole:

Dahua Technology Entry DH-IPC-HDW1830T-S6, IP security camera, Indoor & outdoor, Wired, CE-LVD: EN62368-1 CE-EMC: Electromagnetic Compatibility Directive 2014/30/EU FCC: 47 CFR FCC Part..., Ceiling/Wall/Pole, White

Long summary description Dahua Technology Entry DH-IPC-HDW1830T-S6 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/Wall/Pole:

Dahua Technology Entry DH-IPC-HDW1830T-S6. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Pole, Product colour: White, Form factor: Dome. Minimum illumination: 0,04 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 105°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Camera shutter type (panoramic camera): Electronic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.