D-Link logo

D-Link GO-RT-AC750/E wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85821
Info modified on:
14 Mar 2024, 17:17:23
Short summary description D-Link GO-RT-AC750/E wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

D-Link GO-RT-AC750/E, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description D-Link GO-RT-AC750/E wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

D-Link GO-RT-AC750/E. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS. LED indicators: LAN, Power, WLAN, WPS. Certification: IC, CE, FCC, C-Tick

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.