D-Link logo

D-Link DWA-123 WIRELESS N 150 USB ADAPTER WLAN 150 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126062
Info modified on:
02 Apr 2019, 12:44:16
Short summary description D-Link DWA-123 WIRELESS N 150 USB ADAPTER WLAN 150 Mbit/s:

D-Link DWA-123 WIRELESS N 150 USB ADAPTER, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s

Long summary description D-Link DWA-123 WIRELESS N 150 USB ADAPTER WLAN 150 Mbit/s:

D-Link DWA-123 WIRELESS N 150 USB ADAPTER. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.