D-Link logo

D-Link Wireless 108G MIMO ADSL2/2+ Router wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63523
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link Wireless 108G MIMO ADSL2/2+ Router wireless router:

D-Link Wireless 108G MIMO ADSL2/2+ Router, IEEE 802.11b, IEEE 802.11g, 0,108 Gbit/s, ADSL1/2/2+, 1 Mbit/s, 24 Mbit/s, 4x Ethernet (RJ-45) 1x Power

Long summary description D-Link Wireless 108G MIMO ADSL2/2+ Router wireless router:

D-Link Wireless 108G MIMO ADSL2/2+ Router. Networking standards: IEEE 802.11b, IEEE 802.11g. Maximum data transfer rate: 0,108 Gbit/s, Interface: ADSL1/2/2+, Upstream data rate: 1 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.