D-Link logo

D-Link PowerLine AV2 2000 Network receiver White 10, 100, 1000 Mbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78799
Info modified on:
20 Sept 2023, 10:11:54
Short summary description D-Link PowerLine AV2 2000 Network receiver White 10, 100, 1000 Mbit/s:

D-Link PowerLine AV2 2000, Network receiver, 2000 Mbit/s, 10,100,1000 Mbit/s, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac OS X 10.7 Lion, Internet Explorer® 11, Mozilla® Firefox® v28, Google Chrome v33, or Safari v7

Long summary description D-Link PowerLine AV2 2000 Network receiver White 10, 100, 1000 Mbit/s:

D-Link PowerLine AV2 2000. Type: Network receiver, Data transfer rate: 2000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 1901, IEEE 802.3, IEEE 802.3u. Product colour: White, LED indicators: LAN, Power, Certification: FCC, UL. AC input voltage: 100-240 V. Width: 34 mm, Depth: 72,6 mm, Height: 98,8 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.