D-Link logo

D-Link DCS-900 Network IP Camera 640 x 480 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123732
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DCS-900 Network IP Camera 640 x 480 pixels:

D-Link DCS-900 Network IP Camera, CMOS, 25,4 / 3 mm (1 / 3"), 640 x 480 pixels, 56 dB, 5 - 50 °C, 5 - 95%

Long summary description D-Link DCS-900 Network IP Camera 640 x 480 pixels:

D-Link DCS-900 Network IP Camera. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Maximum resolution: 640 x 480 pixels. Signal-to-Noise Ratio (SNR): 56 dB. Power requirements: 5V / 2.5A, Compatible operating systems: Windows 98/XP/2000/ME, Networking features: Ethernet/Fast Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.