D-Link logo

D-Link DCS-936L IP security camera Indoor 1280 x 720 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45155
Info modified on:
14 Mar 2024, 19:47:54
Short summary description D-Link DCS-936L IP security camera Indoor 1280 x 720 pixels Ceiling/wall:

D-Link DCS-936L, IP security camera, Indoor, Wired, CE, CE LVD, FCC B, ICES, C-Tick, Ceiling/wall, Black

Long summary description D-Link DCS-936L IP security camera Indoor 1280 x 720 pixels Ceiling/wall:

D-Link DCS-936L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, LED indicators: Power, WLAN. Lens viewing angle, horizontal: 100°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 120°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 2,45 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.